Utmel Electronic Limited 60Ω@100MHz 0805 Ferrite Beads ROHS 15920-GZ2012U600TF

Description
60Ω@100MHz 0805 Ferrite Beads ROHS
Description
60Ω@100MHz 0805 Ferrite Beads ROHS

Suppliers

Company
Product
Description
Supplier Links
60Ω@100MHz 0805 Ferrite Beads ROHS - 15920-GZ2012U600TF - Utmel Electronic Limited
Hong Kong, China
60Ω@100MHz 0805 Ferrite Beads ROHS
15920-GZ2012U600TF
60Ω@100MHz 0805 Ferrite Beads ROHS 15920-GZ2012U600TF
60Ω@100MHz 0805 Ferrite Beads ROHS

60Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Ferrite Beads
Product Number 15920-GZ2012U600TF
Product Name 60Ω@100MHz 0805 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-241 0603AF-241XJRW - Coilcraft, Inc.
Specs
Impedance 2226 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-6 - TE Connectivity
Specs
Impedance 430 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers