TDK Corporation 10uH 2MHz 0.3A Inductor and Choke MLZ2012E100MT

Description
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.3A 0.4Ohm DCR 0805 T/R Product overview: MLZ2012E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.3A 0.4Ohm DCR 0805 T/R Product overview: MLZ2012E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 2MHz 0.3A Inductor and Choke - 71-MLZ2012E100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2MHz 0.3A Inductor and Choke
71-MLZ2012E100MT
10uH 2MHz 0.3A Inductor and Choke 71-MLZ2012E100MT
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.3A 0.4Ohm DCR 0805 T/R Product overview: MLZ2012E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.3A 0.4Ohm DCR 0805 T/R Product overview: MLZ2012E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT - 13289-MLZ2012E100MT - Utmel Electronic Limited
Hong Kong, China
General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT
13289-MLZ2012E100MT
General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT 13289-MLZ2012E100MT
General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT

General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012E100MT 13289-MLZ2012E100MT
Product Name 10uH 2MHz 0.3A Inductor and Choke General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details