Murata Power Solutions Ferrite Beads and Chips BLM21BD272SN1L

Description
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1051-6-ND
Ferrite Beads and Chips 490-1051-6-ND
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1051-2-ND
Ferrite Beads and Chips 490-1051-2-ND
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1051-1-ND
Ferrite Beads and Chips 490-1051-1-ND
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads - 7241526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241526
Ferrite Beads 7241526
Murata BLM21BD272SN1L Ferrite Bead

Murata BLM21BD272SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 7241526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241526P
Ferrite Beads 7241526P
Murata BLM21BD272SN1L Ferrite Bead

Murata BLM21BD272SN1L Ferrite Bead

Supplier's Site
Inductor and Choke - 841-BLM21BD272SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD272SN1L
Inductor and Choke 841-BLM21BD272SN1L
FERRITE BEAD 2.7K OHM 0805 1LN Product overview: BLM21BD272SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD272SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.7K OHM 0805 1LN Product overview: BLM21BD272SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD272SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9155 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9155
Ferrite Bead, 0.8Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9155
FERRITE BEAD, 0.8OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.7kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.7kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 2.7 KOHM 0805 1LN - 535-BLM21BD272SN1L - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 2.7 KOHM 0805 1LN
535-BLM21BD272SN1L
FERRITE BEAD 2.7 KOHM 0805 1LN 535-BLM21BD272SN1L
FERRITE BEAD 2.7 KOHM 0805 1LN

FERRITE BEAD 2.7 KOHM 0805 1LN

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21BD272SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21BD272SN1L
800mΩ ±25% 2.7kΩ@100MHz 0805 Ferrite Beads ROHS

800mΩ ±25% 2.7kΩ@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-1051-6-ND 7241526 7241526P 841-BLM21BD272SN1L 73M9155 535-BLM21BD272SN1L BLM21BD272SN1L
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Inductor and Choke Ferrite Bead, 0.8Ohm, 200Ma, 0805; Ferrite Case Style Murata FERRITE BEAD 2.7 KOHM 0805 1LN Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.8000 ohms 0.8000 ohms 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details