FERRITE BEAD 180 OHM 0402 1LN Product overview: BLM15PX181SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX181SN1D can be used for catalog matching and distributor lookup.
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 90mOhm
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 90mOhm
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 90mOhm
FERRITE BEAD, 0402, 1.5A ROHS COMPLIANT: YES
Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 1.5A 90mOhm DCR 0402 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15PX181SN1D | 490-11020-1-ND | 76AH5017 | 535-BLM15PX181SN1D |
| Product Name | 180 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0402, 1.5A Rohs Compliant Murata | Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 1.5A 90mOhm DCR 0402 T/R |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 180 ohms | 180 ohms |