FERRITE BEAD 60 OHM 0402 1LN Product overview: MPZ1005S600CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S600CT000
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 60mOhm
FERRITE BEAD 60 OHM 0402 1LN
FERRITE BEAD, 0.06OHM, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 0.06OHM, 1.5A, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance:0.06ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
FERRITE BEAD, 60R, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 60R, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
60mΩ ±25% 60Ω@100MHz 0402 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MPZ1005S600CT000 | 445-2980-2-ND | 769-MPZ1005S600CT000 | 89R3143 | 45AC5549 | MPZ1005S600CT000 |
| Product Name | 60 OHM Inductor and Choke | Ferrite Beads and Chips | FERRITE BEAD 60 OHM 0402 1LN | Ferrite Bead, 0.06Ohm, 1.5A, 0402; Ferrite Case Style Tdk | Ferrite Bead, 60R, 1.5A, 0402; Ferrite Case Style Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 60 ohms | 60 ohms | 60 ohms | 60 ohms |