Murata Power Solutions Ferrite Beads and Chips BLM21AG471SN1D

Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1039-2-ND
Ferrite Beads and Chips 490-1039-2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1039-1-ND
Ferrite Beads and Chips 490-1039-1-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1039-6-ND
Ferrite Beads and Chips 490-1039-6-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM21AG471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM21AG471SN1D
470 OHM Inductor and Choke 841-BLM21AG471SN1D
FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21AG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21AG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7926303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926303
Ferrite Beads 7926303
Murata BLM21AG471SN1D Ferrite Bead

Murata BLM21AG471SN1D Ferrite Bead

Supplier's Site
FERRITE BEAD 470 OHM 0805 1LN - 535-BLM21AG471SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 470 OHM 0805 1LN
535-BLM21AG471SN1D
FERRITE BEAD 470 OHM 0805 1LN 535-BLM21AG471SN1D
FERRITE BEAD 470 OHM 0805 1LN

FERRITE BEAD 470 OHM 0805 1LN

Supplier's Site
Ferrite Bead, 470 Ohm, 700 Ma, 0805; Ferrite Case Style Murata - 73M9132 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470 Ohm, 700 Ma, 0805; Ferrite Case Style Murata
73M9132
Ferrite Bead, 470 Ohm, 700 Ma, 0805; Ferrite Case Style Murata 73M9132
FERRITE BEAD, 470 OHM, 700 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:BLM21A Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 470 OHM, 700 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:700mA; Product Range:BLM21A Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1039-2-ND 841-BLM21AG471SN1D 7926303 535-BLM21AG471SN1D 73M9132
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Beads FERRITE BEAD 470 OHM 0805 1LN Ferrite Bead, 470 Ohm, 700 Ma, 0805; Ferrite Case Style Murata
DCR 0.1900 ohms 0.2500 ohms 0.1900 ohms
Rated DC Current 700 milliamps 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details