TDK U.S.A. Corporation Ferrite Beads and Chips MMZ2012S181ATD25

Description
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012S181ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012S181ATD25TR-ND
Ferrite Beads and Chips 445-MMZ2012S181ATD25TR-ND
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

Buy Now Datasheet
180 OHM Inductor and Choke - 841-MMZ2012S181ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-MMZ2012S181ATD25
180 OHM Inductor and Choke 841-MMZ2012S181ATD25
FERRITE BEAD 180 OHM 0805 1LN Product overview: MMZ2012S181ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S181ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0805 1LN Product overview: MMZ2012S181ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S181ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200 - 769-MMZ2012S181ATD25 - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200
769-MMZ2012S181ATD25
Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200 769-MMZ2012S181ATD25
Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200

Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ2012S181ATD25TR-ND 841-MMZ2012S181ATD25 769-MMZ2012S181ATD25
Product Name Ferrite Beads and Chips 180 OHM Inductor and Choke Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details