TDK U.S.A. Corporation 33 OHM Inductor and Choke MMZ1005D330CT000

Description
FERRITE BEAD 33 OHM 0402 1LN Product overview: MMZ1005D330CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D330CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 33 OHM 0402 1LN Product overview: MMZ1005D330CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D330CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Inductor and Choke - 841-MMZ1005D330CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-MMZ1005D330CT000
33 OHM Inductor and Choke 841-MMZ1005D330CT000
FERRITE BEAD 33 OHM 0402 1LN Product overview: MMZ1005D330CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D330CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0402 1LN Product overview: MMZ1005D330CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D330CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-3340-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3340-6-ND
Ferrite Beads and Chips 445-3340-6-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3340-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3340-1-ND
Ferrite Beads and Chips 445-3340-1-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3340-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3340-2-ND
Ferrite Beads and Chips 445-3340-2-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 240mOhm

Buy Now Datasheet
FERRITE BEAD 33 OHM 0402 1LN - 769-MMZ1005D330CT000 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 33 OHM 0402 1LN
769-MMZ1005D330CT000
FERRITE BEAD 33 OHM 0402 1LN 769-MMZ1005D330CT000
FERRITE BEAD 33 OHM 0402 1LN

FERRITE BEAD 33 OHM 0402 1LN

Supplier's Site
Ferrite Bead, 33 Ohm, 400Ma, 0402; Ferrite Case Style Tdk - 89R3057 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 33 Ohm, 400Ma, 0402; Ferrite Case Style Tdk
89R3057
Ferrite Bead, 33 Ohm, 400Ma, 0402; Ferrite Case Style Tdk 89R3057
FERRITE BEAD, 33 OHM, 400mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:33ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.24ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 33 OHM, 400mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:33ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.24ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ1005D330CT000 445-3340-6-ND 769-MMZ1005D330CT000 89R3057
Product Name 33 OHM Inductor and Choke Ferrite Beads and Chips FERRITE BEAD 33 OHM 0402 1LN Ferrite Bead, 33 Ohm, 400Ma, 0402; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data