60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm
FERRITE BEAD 60 OHM 1806 1LN Product overview: CIS41J600AE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIS41J600AE can be used for catalog matching and distributor lookup.
Ferrite Beads Multi-Layer High Current 60Ohm 25% 100MHz 6A 10mOhm DCR 1806 Embossed T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1276-6359-2-ND | 841-CIS41J600AE | 703-CIS41J600AE |
| Product Name | Ferrite Beads and Chips | 60 OHM Inductor and Choke | Ferrite Beads Multi-Layer High Current 60Ohm 25% 100MHz 6A 10mOhm DCR 1806 Embossed T/R |
| DCR | 0.0100 ohms | 60 ohms | |
| Rated DC Current | 6000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) |
| Mounting Option | Surface Mount |