220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
FERRITE BEAD 220 OHM 0603 1LN Product overview: MU1608-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MU1608-221Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368963-MU1608-221Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: MU1608
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 300mOhm
FERRITE BEAD 220 OHM 0603 1LN
FERRITE BEAD, 0.3 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:MU Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | MU1608-221YDKR-ND | 841-MU1608-221Y | 1368963-MU1608-221Y | 103-MU1608-221Y | 44AC1942 |
| Product Name | Ferrite Beads and Chips | 220 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | FERRITE BEAD 220 OHM 0603 1LN | Ferrite Bead, 0.3 Ohm, 0.2A, 0603; Ferrite Case Style Bourns |
| DCR | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | 800 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |