Sumida America Components Inc. Fixed Inductors - CDRH3D28NP-150NC CDRH3D28NP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028913-CDRH3D28NP-1 50NC Packaging: Reel - TR Current Rating: 1.02A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 213 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028913-CDRH3D28NP-1 50NC Packaging: Reel - TR Current Rating: 1.02A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 213 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D28NP-150NC
1028913-CDRH3D28NP-150NC
Fixed Inductors - CDRH3D28NP-150NC 1028913-CDRH3D28NP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028913-CDRH3D28NP-1 50NC Packaging: Reel - TR Current Rating: 1.02A Inductance: 15μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 213 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028913-CDRH3D28NP-150NC
Packaging: Reel - TR
Current Rating: 1.02A
Inductance: 15μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 900mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 213 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Fixed Inductors - 308-2172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2172-1-ND
Fixed Inductors 308-2172-1-ND
15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2172-2-ND
Fixed Inductors 308-2172-2-ND
15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2172-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2172-6-ND
Fixed Inductors 308-2172-6-ND
15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

15µH Shielded Inductor 1.02A 213mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.02A 213MOHM Inductor and Choke - 71-CDRH3D28NP-150NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.02A 213MOHM Inductor and Choke
71-CDRH3D28NP-150NC
SMD 15UH 1.02A 213MOHM Inductor and Choke 71-CDRH3D28NP-150NC
FIXED IND 15UH 1.02A 213MOHM SMD Product overview: CDRH3D28NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.02A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.02A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-150NC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.02A 213MOHM SMD Product overview: CDRH3D28NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.02A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.02A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-150NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH3D28NP-150NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH3D28NP-150NC
Fixed Inductors CDRH3D28NP-150NC
FIXED IND 15UH 1.02A 213MOHM SMD

FIXED IND 15UH 1.02A 213MOHM SMD

Supplier's Site Datasheet
Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R - 738-CDRH3D28NP-150NC - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R
738-CDRH3D28NP-150NC
Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R 738-CDRH3D28NP-150NC
Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R

Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028913-CDRH3D28NP-150NC 308-2172-1-ND 71-CDRH3D28NP-150NC CDRH3D28NP-150NC 738-CDRH3D28NP-150NC
Product Name Fixed Inductors - CDRH3D28NP-150NC Fixed Inductors SMD 15UH 1.02A 213MOHM Inductor and Choke Fixed Inductors Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers