TDK U.S.A. Corporation Ferrite Beads and Chips MPZ1608S300ATDH5

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S300ATDH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S300ATDH5CT-ND
Ferrite Beads and Chips 445-MPZ1608S300ATDH5CT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S300ATDH5DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S300ATDH5DKR-ND
Ferrite Beads and Chips 445-MPZ1608S300ATDH5DKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S300ATDH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S300ATDH5TR-ND
Ferrite Beads and Chips 445-MPZ1608S300ATDH5TR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MPZ1608S300ATDH5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MPZ1608S300ATDH5
30 OHM Inductor and Choke 841-MPZ1608S300ATDH5
FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300ATDH5 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MPZ1608S300ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S300ATDH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
962145-MPZ1608S300ATDH5
Filters - Ferrite Beads and Chips 962145-MPZ1608S300ATDH5
Win Source Part Number: 962145-MPZ1608S300AT DH5 Category: Filters>Ferrite Beads and Chips Series: MPZ Package: Tape & Reel Current Rating (Max): 5A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.030" (0.75mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM18KG300TN1D; MPZ2012S300ATD25; FBMJ1608HM230NT; FBMJ1608HS280NT; MPZ1608S260ATAH0; MPZ1608S260ATDH5; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172894-6,445-172 894-1,445-172894-2

Win Source Part Number: 962145-MPZ1608S300ATDH5
Category: Filters>Ferrite Beads and Chips
Series: MPZ
Package: Tape & Reel
Current Rating (Max): 5A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.030" (0.75mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): BLM18KG300TN1D; MPZ2012S300ATD25; FBMJ1608HM230NT; FBMJ1608HS280NT; MPZ1608S260ATAH0; MPZ1608S260ATDH5;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172894-6,445-172894-1,445-172894-2

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S300ATDH5
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S300ATDH5
10mΩ 30Ω@100MHz 0603 Ferrite Beads ROHS

10mΩ 30Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
FERRITE BEAD 30 OHM 0603 1LN - 769-MPZ1608S300ATDH5 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 30 OHM 0603 1LN
769-MPZ1608S300ATDH5
FERRITE BEAD 30 OHM 0603 1LN 769-MPZ1608S300ATDH5
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Supplier's Site
Ferrite Bead, Aec-Q200, 5A, 0603 Rohs Compliant Tdk - 69AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 5A, 0603 Rohs Compliant Tdk
69AH1553
Ferrite Bead, Aec-Q200, 5A, 0603 Rohs Compliant Tdk 69AH1553
FERRITE BEAD, AEC-Q200, 5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ferrite Bead, Mpz Series Rohs Compliant Tdk - 95AC0127 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Mpz Series Rohs Compliant Tdk
95AC0127
Ferrite Bead, Mpz Series Rohs Compliant Tdk 95AC0127
FERRITE BEAD, MPZ SERIES ROHS COMPLIANT: YES

FERRITE BEAD, MPZ SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608S300ATDH5CT-ND 841-MPZ1608S300ATDH5 962145-MPZ1608S300ATDH5 MPZ1608S300ATDH5 769-MPZ1608S300ATDH5 69AH1553
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads FERRITE BEAD 30 OHM 0603 1LN Ferrite Bead, Aec-Q200, 5A, 0603 Rohs Compliant Tdk
DCR 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details