Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
UTMEL ELECTRONIC LIMITED
16061-PB3216-300/4A0 -- 4A 30Ω@100MHZ ±25% 1206 FERRITE BEADS ROHS
Utmel Electronic Limited
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
16061-PB3216-300/4A0
Description
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Utmel Electronic Limited
Done
Description
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
16061-PB3216-300/4A0
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
16061-PB3216-300/4A0
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Ferrite Beads
Product Number
16061-PB3216-300/4A0
Product Name
4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
0.0012uH 250MHz 1.1A Inductor and Choke
0603CT-1N2XJLW
Specs
Standards and Certifications
RoHS
View Details
Interpower
Snap-On Ferrite with Plastic Case for Int'l Cable
52100110
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0805TTER10G
KQ0805TTER10G
Specs
Mounting Option
Surface Mount Technology
Technology
Standard
Configuration
Fixed
View Details
2
suppliers
TE Connectivity
Ferrite Beads
2-2176744-6
Specs
Impedance
1500 ohms
DCR
0.5000 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers