Murata Electronics Ferrite Beads and Chips BLM03PX121SN1D

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM03PX121SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03PX121SN1DCT-ND
Ferrite Beads and Chips 490-BLM03PX121SN1DCT-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03PX121SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03PX121SN1DDKR-ND
Ferrite Beads and Chips 490-BLM03PX121SN1DDKR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03PX121SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03PX121SN1DTR-ND
Ferrite Beads and Chips 490-BLM03PX121SN1DTR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm

Buy Now Datasheet
Ferrite Beads - 2234852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234852P
Ferrite Beads 2234852P
Ferrite Bead 0201 120R

Ferrite Bead 0201 120R

Supplier's Site
Ferrite Beads - 2234850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234850
Ferrite Beads 2234850
Ferrite Bead 0201 120R

Ferrite Bead 0201 120R

Supplier's Site
Ferrite Beads - 2234852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234852
Ferrite Beads 2234852
Ferrite Bead 0201 120R

Ferrite Bead 0201 120R

Supplier's Site
Filters - Ferrite Beads and Chips - 1330614-BLM03PX121SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1330614-BLM03PX121SN1D
Filters - Ferrite Beads and Chips 1330614-BLM03PX121SN1D
Manufacturer: Murata Electronics Win Source Part Number: 1330614-BLM03PX121SN 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Current Rating (Max): 900mA Standard Package: 15,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 160mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-BLM03PX121SN1DTR ,490-BLM03PX121SN1DC T,490-BLM03PX121SN1D DKR Base Product Number: BLM03PX RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330614-BLM03PX121SN1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Current Rating (Max): 900mA
Standard Package: 15,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 160mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-BLM03PX121SN1DTR,490-BLM03PX121SN1DCT,490-BLM03PX121SN1DDKR
Base Product Number: BLM03PX
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM03PX121SN1D
120 OHM Inductor and Choke 841-BLM03PX121SN1D
FERRITE BEAD 120 OHM 0201 1LN Product overview: BLM03PX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03PX121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0201 1LN Product overview: BLM03PX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03PX121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS - 535-BLM03PX121SN1D - Utmel Electronic Limited
Hong Kong, China
700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS
535-BLM03PX121SN1D
700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS 535-BLM03PX121SN1D
700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS

700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS

Supplier's Site
Ferrite Bead, 0.9A, 0.16Ohm, 0201 Rohs Compliant Murata - 36AJ3133 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.9A, 0.16Ohm, 0201 Rohs Compliant Murata
36AJ3133
Ferrite Bead, 0.9A, 0.16Ohm, 0201 Rohs Compliant Murata 36AJ3133
FERRITE BEAD, 0.9A, 0.16OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.9A, 0.16OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-BLM03PX121SN1DCT-ND 2234852P 1330614-BLM03PX121SN1D 841-BLM03PX121SN1D 535-BLM03PX121SN1D 36AJ3133
Product Name Ferrite Beads and Chips Ferrite Beads Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke 700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS Ferrite Bead, 0.9A, 0.16Ohm, 0201 Rohs Compliant Murata
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details