Murata Power Solutions Ferrite Beads and Chips BLM21BD222TN1D

Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet
Description
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1050-2-ND
Ferrite Beads and Chips 490-1050-2-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1050-1-ND
Ferrite Beads and Chips 490-1050-1-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1050-6-ND
Ferrite Beads and Chips 490-1050-6-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21BD222TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD222TN1D
Inductor and Choke 841-BLM21BD222TN1D
FERRITE BEAD 2.2K OHM 0805 1LN Product overview: BLM21BD222TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.2K OHM 0805 1LN Product overview: BLM21BD222TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Murata - 73M9153 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Murata
73M9153
Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Murata 73M9153
FERRITE BEAD, 0.6OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.2kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.2kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R - 535-BLM21BD222TN1D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R
535-BLM21BD222TN1D
Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R 535-BLM21BD222TN1D
Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R

Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1050-2-ND 841-BLM21BD222TN1D 73M9153 535-BLM21BD222TN1D
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Murata Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R
DCR 0.6000 ohms 0.6000 ohms 0.6000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details