Fair-Rite Products Corp. Cable Ferrites 2643023402

Description
"Solid Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1305-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1305-ND
Cable Ferrites 1934-1305-ND
"Solid Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.625"" (15.88mm)"

"Solid Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.193"" Dia (4.90mm) OD 0.375"" Dia (9.53mm) Length 0.625"" (15.88mm)"

Buy Now Datasheet
Ferrite Core Bead 15.9mm 9.5mm Suppression Component - 267-2643023402 - Utmel Electronic Limited
Hong Kong, China
Ferrite Core Bead 15.9mm 9.5mm Suppression Component
267-2643023402
Ferrite Core Bead 15.9mm 9.5mm Suppression Component 267-2643023402
Ferrite Core Bead 15.9mm 9.5mm Suppression Component

Ferrite Core Bead 15.9mm 9.5mm Suppression Component

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Ferrite Beads Ferrite Beads
Product Number 1934-1305-ND 267-2643023402
Product Name Cable Ferrites Ferrite Core Bead 15.9mm 9.5mm Suppression Component
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC1JY0031ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers