Murata Electronics Ferrite Beads and Chips BLM15BX121SN1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11921-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11921-2-ND
Ferrite Beads and Chips 490-11921-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11921-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11921-6-ND
Ferrite Beads and Chips 490-11921-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11921-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11921-1-ND
Ferrite Beads and Chips 490-11921-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 170mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369095-BLM15BX121SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369095-BLM15BX121SN1D
Filters - Ferrite Beads and Chips 1369095-BLM15BX121SN1D
Win Source Part Number: 1369095-BLM15BX121SN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15BX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 170mOhm

Win Source Part Number: 1369095-BLM15BX121SN1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15BX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 170mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM15BX121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15BX121SN1D
120 OHM Inductor and Choke 841-BLM15BX121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BX121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BX121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R - 535-BLM15BX121SN1D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R
535-BLM15BX121SN1D
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R 535-BLM15BX121SN1D
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R

Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BX121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BX121SN1D
170mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

170mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-11921-2-ND 1369095-BLM15BX121SN1D 841-BLM15BX121SN1D 535-BLM15BX121SN1D BLM15BX121SN1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.1700 ohms 0.1700 ohms 120 ohms 0.1700 ohms
Rated DC Current 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C222KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details