TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLP2012S4R7MT0S1

Description
4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6366-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6366-2-ND
Fixed Inductors 445-6366-2-ND
4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6366-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6366-6-ND
Fixed Inductors 445-6366-6-ND
4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6366-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6366-1-ND
Fixed Inductors 445-6366-1-ND
4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 700mA 338mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 700MA 338MOHM Inductor and Choke - 71-MLP2012S4R7MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 700MA 338MOHM Inductor and Choke
71-MLP2012S4R7MT0S1
4.7UH 700MA 338MOHM Inductor and Choke 71-MLP2012S4R7MT0S1
FIXED IND 4.7UH 700MA 338MOHM SM Product overview: MLP2012S4R7MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S4R7MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 700MA 338MOHM SM Product overview: MLP2012S4R7MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2012S4R7MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2012S4R7MT0S1
1077848-MLP2012S4R7MT0S1
Fixed Inductors - MLP2012S4R7MT0S1 1077848-MLP2012S4R7MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1077848-MLP2012S4R7M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 4.7μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 338 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077848-MLP2012S4R7MT0S1
Packaging: Reel - TR
Type: Multilayer
Current Rating: 700mA
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 338 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - MLP2012S4R7MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2012S4R7MT0S1
Fixed Inductors MLP2012S4R7MT0S1
FIXED IND 4.7UH 700MA 338MOHM SM

FIXED IND 4.7UH 700MA 338MOHM SM

Supplier's Site Datasheet
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R - 769-MLP2012S4R7MT0S1 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R
769-MLP2012S4R7MT0S1
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R 769-MLP2012S4R7MT0S1
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R

Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLP2012S4R7MT0S1
Inductors/Coils/Transformers >> Inductors (SMD) MLP2012S4R7MT0S1
700mA 4.7uH ±20% 260mΩ 0805 Inductors (SMD) ROHS

700mA 4.7uH ±20% 260mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 4.7Uh, 20%, 0.7A, 0805; Inductance Tdk - 99Y1990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 0.7A, 0805; Inductance Tdk
99Y1990
Inductor, 4.7Uh, 20%, 0.7A, 0805; Inductance Tdk 99Y1990
INDUCTOR, 4.7UH, 20%, 0.7A, 0805; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:700mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.26ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 0.7A, 0805; Inductance:4.7µH; Product Range:MLP Series; DC Current Rating:700mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.26ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 4.7Uh, 0.7A, 20%; Inductance Tdk - 95AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 4.7Uh, 0.7A, 20%; Inductance Tdk
95AC0065
Inductor, Multilayer, 4.7Uh, 0.7A, 20%; Inductance Tdk 95AC0065
INDUCTOR, MULTILAYER, 4.7UH, 0.7A, 20%; Inductance:4.7µH; DC Resistance Max:0.338ohm; Self Resonant Frequency:-; DC Current Rating:700mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLP Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 4.7UH, 0.7A, 20%; Inductance:4.7µH; DC Resistance Max:0.338ohm; Self Resonant Frequency:-; DC Current Rating:700mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLP Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6366-2-ND 71-MLP2012S4R7MT0S1 1077848-MLP2012S4R7MT0S1 MLP2012S4R7MT0S1 769-MLP2012S4R7MT0S1 MLP2012S4R7MT0S1 99Y1990 95AC0065
Product Name Fixed Inductors 4.7UH 700MA 338MOHM Inductor and Choke Fixed Inductors - MLP2012S4R7MT0S1 Fixed Inductors Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 4.7Uh, 20%, 0.7A, 0805; Inductance Tdk Inductor, Multilayer, 4.7Uh, 0.7A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details