TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012R300AT000

Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012R300AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R300AT000TR-ND
Ferrite Beads and Chips 445-MMZ2012R300AT000TR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012R300AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R300AT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012R300AT000DKR-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012R300AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R300AT000CT-ND
Ferrite Beads and Chips 445-MMZ2012R300AT000CT-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MMZ2012R300AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MMZ2012R300AT000
30 OHM Inductor and Choke 841-MMZ2012R300AT000
FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012R300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R300AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: MMZ2012R300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R300AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 33P7618 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk
33P7618
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk 33P7618
FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 99R3622 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk
99R3622
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk 99R3622
FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 89R3113 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk
89R3113
Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk 89R3113
FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Supplier's Site
FERRITE BEAD 30 OHM 0805 1LN - 769-MMZ2012R300AT000 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 30 OHM 0805 1LN
769-MMZ2012R300AT000
FERRITE BEAD 30 OHM 0805 1LN 769-MMZ2012R300AT000
FERRITE BEAD 30 OHM 0805 1LN

FERRITE BEAD 30 OHM 0805 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012R300AT000TR-ND 841-MMZ2012R300AT000 33P7618 99R3622 769-MMZ2012R300AT000
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk Ferrite Bead, 30 Ohm, 1.5A, 0805; Ferrite Case Style Tdk FERRITE BEAD 30 OHM 0805 1LN
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers