Murata Power Solutions Inductor and Choke BLM15BD182SN1D

Description
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD182SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD182SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BLM15BD182SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15BD182SN1D
Inductor and Choke 841-BLM15BD182SN1D
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD182SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15BD182SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD182SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5195-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5195-1-ND
Ferrite Beads and Chips 490-5195-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5195-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5195-2-ND
Ferrite Beads and Chips 490-5195-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5195-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5195-6-ND
Ferrite Beads and Chips 490-5195-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BD182SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BD182SN1D
1.4Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

1.4Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1.4Ohm, 100Ma, 0402; Ferrite Case Style Murata - 73M9036 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.4Ohm, 100Ma, 0402; Ferrite Case Style Murata
73M9036
Ferrite Bead, 1.4Ohm, 100Ma, 0402; Ferrite Case Style Murata 73M9036
FERRITE BEAD, 1.4OHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.8kohm; DC Current Rating:100mA; Product Range:BLM15B Series; DC Resistance Max:1.4ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 1.4OHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.8kohm; DC Current Rating:100mA; Product Range:BLM15B Series; DC Resistance Max:1.4ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25% - 535-BLM15BD182SN1D - Utmel Electronic Limited
Hong Kong, China
MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25%
535-BLM15BD182SN1D
MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25% 535-BLM15BD182SN1D
MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25%

MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15BD182SN1D 490-5195-1-ND BLM15BD182SN1D 73M9036 535-BLM15BD182SN1D
Product Name Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1.4Ohm, 100Ma, 0402; Ferrite Case Style Murata MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details