Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
UTMEL ELECTRONIC LIMITED
17944-ACMS201209A2212A -- 2A 1 100MΩ 220Ω@100MHZ ±25% 0805 FERRITE BEADS ROHS
Utmel Electronic Limited
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
17944-ACMS201209A2212A
Description
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Utmel Electronic Limited
Done
Description
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
17944-ACMS201209A2212A
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
17944-ACMS201209A2212A
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Ferrite Beads
Product Number
17944-ACMS201209A2212A
Product Name
2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
0402DF (1005) Series Wirewound Ferrite Beads
0402DF-360 0402DF-360XJRW
Specs
Impedance
171 ohms
DCR
0.0550 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
KOA Speer Electronics, Inc.
Inductor and Choke
KQ0805TE47NJ
View Details
2
suppliers
TE Connectivity
Ferrite Beads and Chips
BMB1J0200BN3JIT
Specs
DCR
0.5000 ohms
Rated DC Current
200 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details