Murata Electronics Filters - Ferrite Beads and Chips BLM31PG601SZ1L

Description
Win Source Part Number: 1369316-BLM31PG601SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM31 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31PG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 80mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369316-BLM31PG601SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM31 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31PG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369316-BLM31PG601SZ1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369316-BLM31PG601SZ1L
Filters - Ferrite Beads and Chips 1369316-BLM31PG601SZ1L
Win Source Part Number: 1369316-BLM31PG601SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM31 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31PG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 80mOhm

Win Source Part Number: 1369316-BLM31PG601SZ1L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM31
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16491-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16491-1-ND
Ferrite Beads and Chips 490-16491-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16491-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16491-6-ND
Ferrite Beads and Chips 490-16491-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16491-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16491-2-ND
Ferrite Beads and Chips 490-16491-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM31PG601SZ1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM31PG601SZ1L
600 OHM Inductor and Choke 841-BLM31PG601SZ1L
FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31PG601SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG601SZ1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31PG601SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG601SZ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 1206, 1.5A Rohs Compliant Murata - 76AH5091 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 1.5A Rohs Compliant Murata
76AH5091
Ferrite Bead, Aec-Q200, 1206, 1.5A Rohs Compliant Murata 76AH5091
FERRITE BEAD, AEC-Q200, 1206, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
FERRITE BEAD 600 OHM 1206 1LN - 535-BLM31PG601SZ1L - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 600 OHM 1206 1LN
535-BLM31PG601SZ1L
FERRITE BEAD 600 OHM 1206 1LN 535-BLM31PG601SZ1L
FERRITE BEAD 600 OHM 1206 1LN

FERRITE BEAD 600 OHM 1206 1LN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369316-BLM31PG601SZ1L 490-16491-1-ND 841-BLM31PG601SZ1L 76AH5091 535-BLM31PG601SZ1L
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 1206, 1.5A Rohs Compliant Murata FERRITE BEAD 600 OHM 1206 1LN
Core Material Ferrite
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Impedance 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details