Bourns, Inc. SMD 680UH 50MA 30 OHM Inductor and Choke CM453232-681KL

Description
FIXED IND 680UH 50MA 30 OHM SMD Product overview: CM453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-681KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 50MA 30 OHM SMD Product overview: CM453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-681KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 50MA 30 OHM Inductor and Choke - 71-CM453232-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 50MA 30 OHM Inductor and Choke
71-CM453232-681KL
SMD 680UH 50MA 30 OHM Inductor and Choke 71-CM453232-681KL
FIXED IND 680UH 50MA 30 OHM SMD Product overview: CM453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 50MA 30 OHM SMD Product overview: CM453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-681KLCT-ND
Fixed Inductors CM453232-681KLCT-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-681KLTR-ND
Fixed Inductors CM453232-681KLTR-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-681KLDKR-ND
Fixed Inductors CM453232-681KLDKR-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
957872-CM453232-681KL
Inductors, Coils, Chokes - Fixed Inductors 957872-CM453232-681KL
Win Source Part Number: 957872-CM453232-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 30Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AISM-1812-681K-T; CBC2518T681K; LBC2518T681K; CBC2518T681KV; RLB0608-681KL; LQH43MN681K03LCM4532 32-681KL.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-681KLDKR,CM 453232681KL,CM453232 -681KLTR,CM453232-68 1KLCT,CM453232-681KL -ND Base Product Number: CM453232

Win Source Part Number: 957872-CM453232-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 30Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AISM-1812-681K-T; CBC2518T681K; LBC2518T681K; CBC2518T681KV; RLB0608-681KL; LQH43MN681K03LCM453232-681KL.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-681KLDKR,CM453232681KL,CM453232-681KLTR,CM453232-681KLCT,CM453232-681KL-ND
Base Product Number: CM453232

Buy Now Datasheet
Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz - 103-CM453232-681KL - Utmel Electronic Limited
Hong Kong, China
Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz
103-CM453232-681KL
Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz 103-CM453232-681KL
Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz

Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz

Supplier's Site
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS - 70154278 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS
70154278
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS 70154278
INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS

INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS

Supplier's Site
Chip Inductor, 680Uh, 50Ma 10% 3Mhz; Inductance Bourns - 61J5238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 680Uh, 50Ma 10% 3Mhz; Inductance Bourns
61J5238
Chip Inductor, 680Uh, 50Ma 10% 3Mhz; Inductance Bourns 61J5238
CHIP INDUCTOR, 680UH, 50MA 10% 3MHZ; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 680UH, 50MA 10% 3MHZ; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Uh, 4532 Case; Inductance Bourns - 38K0540 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 4532 Case; Inductance Bourns
38K0540
Inductor, 680Uh, 4532 Case; Inductance Bourns 38K0540
INDUCTOR, 680UH, 4532 CASE; Inductance:680µH; Product Range:CM453232 Series; DC Current Rating:50mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:30ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 680UH, 4532 CASE; Inductance:680µH; Product Range:CM453232 Series; DC Current Rating:50mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:30ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Bourns - 83R8550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Bourns
83R8550
Inductor, 680Uh, 50Ma, 10%, 3Mhz, Full Reel; Inductance Bourns 83R8550
INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 680UH, 50MA, 10%, 3MHz, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-681KL CM453232-681KLCT-ND 957872-CM453232-681KL 103-CM453232-681KL 70154278 61J5238 38K0540
Product Name SMD 680UH 50MA 30 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz INDUCTOR, WIREWOUND, SMD, EIA 1812,TOL %,IND 680UH;DCR 30 OHMS Chip Inductor, 680Uh, 50Ma 10% 3Mhz; Inductance Bourns Inductor, 680Uh, 4532 Case; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 680 microH 680 microH 680 microH 680 microH 680 microH
Unlock Full Specs
to access all available technical data