Samsung Electro-Mechanics Ferrite Beads and Chips CIC21P300NE

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 15mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1276-6376-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1276-6376-2-ND
Ferrite Beads and Chips 1276-6376-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 15mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 15mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-CIC21P300NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-CIC21P300NE
30 OHM Inductor and Choke 841-CIC21P300NE
FERRITE BEAD 30 OHM 0805 1LN Product overview: CIC21P300NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC21P300NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: CIC21P300NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC21P300NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R - 703-CIC21P300NE - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R
703-CIC21P300NE
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R 703-CIC21P300NE
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R

Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1276-6376-2-ND 841-CIC21P300NE 703-CIC21P300NE
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R
DCR 0.0150 ohms 0.0150 ohms
Rated DC Current 3000 milliamps 3500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Cut Tape (CT)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

700mA 5.9GHz Inductor and Choke - 71-0603CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2224JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers