Vishay Precision Group Ferrite Beads and Chips ILHB0603ER121V

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
Request a Quote
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 65K4322, features a DC resistance of 0.1 Ohm and a maximum DC current rating of 2A. It is designed in a 0603 case style, measuring 1.6mm in length and 0.8mm in width. The impedance value is specified at 120 Ohm with a tolerance of ±25%. This component is suitable for surface mount applications and is magnetically self-shielded, which helps to minimize interference. It is also compliant with RoHS standards. The operating temperature range is from -55 °C to +125 °C, making it versatile for various environmental conditions. The solderability is rated at 90% coverage after a 5-second dip in solder at 235 °C. This ferrite bead is ideal for applications requiring high reliability and performance in managing high-frequency noise.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 65K4322, features a DC resistance of 0.1 Ohm and a maximum DC current rating of 2A. It is designed in a 0603 case style, measuring 1.6mm in length and 0.8mm in width. The impedance value is specified at 120 Ohm with a tolerance of ±25%. This component is suitable for surface mount applications and is magnetically self-shielded, which helps to minimize interference. It is also compliant with RoHS standards. The operating temperature range is from -55 °C to +125 °C, making it versatile for various environmental conditions. The solderability is rated at 90% coverage after a 5-second dip in solder at 235 °C. This ferrite bead is ideal for applications requiring high reliability and performance in managing high-frequency noise.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2298-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2298-2-ND
Ferrite Beads and Chips 541-2298-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2298-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2298-1-ND
Ferrite Beads and Chips 541-2298-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2298-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2298-6-ND
Ferrite Beads and Chips 541-2298-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
SMD 2A Inductor and Choke - 841-ILHB0603ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Inductor and Choke
841-ILHB0603ER121V
SMD 2A Inductor and Choke 841-ILHB0603ER121V
Ferrite Chip Filter, 120R, 2A, 0603, Surface Mount Product overview: ILHB0603ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0603ER121V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 120R, 2A, 0603, Surface Mount Product overview: ILHB0603ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0603ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328059-ILHB0603ER121V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328059-ILHB0603ER121V
Filters - Ferrite Beads and Chips 1328059-ILHB0603ER121V
Manufacturer: Vishay Dale Win Source Part Number: 1328059-ILHB0603ER12 1V Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 541-2298-1,541-2298- 2,ILHB0603ER121V-ND, 541-2298-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328059-ILHB0603ER121V
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 541-2298-1,541-2298-2,ILHB0603ER121V-ND,541-2298-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS - 17930-ILHB0603ER121V - Utmel Electronic Limited
Hong Kong, China
2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS
17930-ILHB0603ER121V
2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS 17930-ILHB0603ER121V
2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS

2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
ILHB0603ER121V
Bead/Filter/EMI Optimization >> Ferrite Beads ILHB0603ER121V
100mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 2A, 0603, Full Reel; Ferrite Case Style Vishay - 85R4529 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 0603, Full Reel; Ferrite Case Style Vishay
85R4529
Ferrite Bead, 0.1Ohm, 2A, 0603, Full Reel; Ferrite Case Style Vishay 85R4529
FERRITE BEAD, 0.1OHM, 2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 2A, 0603; Ferrite Case Style Vishay - 65K4322 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 0603; Ferrite Case Style Vishay
65K4322
Ferrite Bead, 0.1Ohm, 2A, 0603; Ferrite Case Style Vishay 65K4322
FERRITE BEAD, 0.1OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:ILHB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 541-2298-2-ND 841-ILHB0603ER121V 1328059-ILHB0603ER121V 17930-ILHB0603ER121V ILHB0603ER121V 85R4529
Product Name Ferrite Beads and Chips SMD 2A Inductor and Choke Filters - Ferrite Beads and Chips 2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.1Ohm, 2A, 0603, Full Reel; Ferrite Case Style Vishay
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details