600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 850mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 850mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 850mOhm
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15HD601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD601SN1D can be used for catalog matching and distributor lookup.
850mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS
FERRITE BEAD, 0.85OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.4kohm; DC Current Rating:300mA; Product Range:BLM15H Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
FERRITE BEAD 600 OHM 0402 1LN
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 490-4002-6-ND | 841-BLM15HD601SN1D | BLM15HD601SN1D | 73M9047 | 535-BLM15HD601SN1D |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.85Ohm, 300Ma, 0402; Ferrite Case Style Murata | FERRITE BEAD 600 OHM 0402 1LN |
| DCR | 0.8500 ohms | 0.8500 ohms | 0.8500 ohms | 0.8500 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |