Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
FENGHUA ADVANCED TECHNOLOGY
CBG453215U121T -- 500MA 1 250MΩ 120Ω@100MHZ ±25% 1812 FERRITE BEADS ROHS
Fenghua Advanced Technology
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
CBG453215U121T
Description
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
Utmel Electronic Limited
Done
Description
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
17926-CBG453215U121T
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
17926-CBG453215U121T
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Ferrite Beads
Product Number
17926-CBG453215U121T
Product Name
500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
026011F (0703) Series Optimized Wirewound Ferrite Beads
026011F-561
Specs
Impedance
3435 ohms
DCR
3.1 ohms
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
KOA Speer Electronics, Inc.
Inductor and Choke
CZB2BFTTE601P
Specs
Technology
Multilayer Ferrite Bead
Impedance
600 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
TE Connectivity
Inductors, Coils, Chokes - Fixed Inductors
1624109-5
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Application
RF Choke
Configuration
Fixed
View Details
3
suppliers