Pulse Electronics Corporation Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| 4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height | |
| High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A | |
| High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A | |
| High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A | |
| High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A | |
| High Current Molded Power Inductor - PA4342.XXXANLT Series | |
| PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A | |
| PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A | |
| PA4305 series Unshielded Drum Core Inductor, up to 6.1A | |
| PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A | |
| PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A | |
| PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height | |
| PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height | |
| PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height | |
| PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height | |
| PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height | |
| PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height | |
| PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height | |
| PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height | |
| PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height | |
| PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height | |
| PA4339.XXX SMT Common Mode Choke Series, Up to 9A | |
| PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height | |
| PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height | |
| PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height | |
| Shielded Drum Core - PA4336.XXXNLT Series | |
| Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A | |
| Shielded Drum Core - PA4337.XXXNLT Series | |
| Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A | |
| Shielded Drum Core - PA4338.XXXNLT Series |
| << Prev | Next >> |