Pulse Electronics Corporation Inductors PA4305.564NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.564NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - PA4305.564NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4305.564NLT-ND
Fixed Inductors PA4305.564NLT-ND
560µH Unshielded Wirewound Inductor 260mA 10.116Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 260mA 10.116Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.564NLT PA4305.564NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 560 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
Specs
Application RF Choke
View Details