PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
56µH Shielded Wirewound Inductor 280mA 1.794Ohm Max Nonstandard
56µH Shielded Wirewound Inductor 280mA 1.794Ohm Max Nonstandard
56µH Shielded Wirewound Inductor 280mA 1.794Ohm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.563NLT | 553-3512-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 56 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |