Pulse Electronics Corporation Inductors PA4341.751NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.751NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3421-2-ND
Fixed Inductors 553-3421-2-ND
750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3421-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3421-1-ND
Fixed Inductors 553-3421-1-ND
750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3421-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3421-6-ND
Fixed Inductors 553-3421-6-ND
750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

750nH Shielded Molded Inductor 14.5A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 750Nh, 14.5A; Inductance Pulse Electronics - 61AC5945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 750Nh, 14.5A; Inductance Pulse Electronics
61AC5945
Inductor, Shld, Aec-Q200, 750Nh, 14.5A; Inductance Pulse Electronics 61AC5945
INDUCTOR, SHLD, AEC-Q200, 750NH, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0066ohm; Product Width:6.9mmRoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 750NH, 14.5A; Inductance:750nH; RMS Current (Irms):14.5A; Inductor Construction:Shielded; Saturation Current (Isat):24.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0066ohm; Product Width:6.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.751NLT 553-3421-2-ND 61AC5945
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 750Nh, 14.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.7500 microH 0.7500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers