Pulse Electronics Corporation Inductors PA4331.332NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.332NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3284-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3284-1-ND
Fixed Inductors 553-3284-1-ND
3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3284-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3284-2-ND
Fixed Inductors 553-3284-2-ND
3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3284-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3284-6-ND
Fixed Inductors 553-3284-6-ND
3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.7A 155mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.332NLT 553-3284-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Specs
Application RF Choke
View Details