Pulse Electronics Corporation Inductors PA4340.332NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.332NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3396-2-ND
Fixed Inductors 553-3396-2-ND
3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3396-6-ND
Fixed Inductors 553-3396-6-ND
3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3396-1-ND
Fixed Inductors 553-3396-1-ND
3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 3.3Uh, 5A; Inductance Pulse Electronics - 61AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 3.3Uh, 5A; Inductance Pulse Electronics
61AC5911
Inductor, Shielded, Aec-Q200, 3.3Uh, 5A; Inductance Pulse Electronics 61AC5911
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.038ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.038ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.332NLT 553-3396-2-ND 61AC5911
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 3.3Uh, 5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers