Pulse Electronics Corporation Inductors PA4319.104NLT

Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet
Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4319.104NLT
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3718-2-ND
Fixed Inductors 553-3718-2-ND
100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3718-1-ND
Fixed Inductors 553-3718-1-ND
100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3718-6-ND
Fixed Inductors 553-3718-6-ND
100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 640mA 310mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4319.104NLT 553-3718-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details