Pulse Electronics Corporation Inductors PA4342.472ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-4018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4018-2-ND
Fixed Inductors 553-4018-2-ND
4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4018-6-ND
Fixed Inductors 553-4018-6-ND
4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4018-1-ND
Fixed Inductors 553-4018-1-ND
4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8A 19mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 4.7Uh, 8A; Inductance Pulse Electronics - 61AC5970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 4.7Uh, 8A; Inductance Pulse Electronics
61AC5970
Inductor, Shielded, Aec-Q200, 4.7Uh, 8A; Inductance Pulse Electronics 61AC5970
INDUCTOR, SHIELDED, AEC-Q200, 4.7UH, 8A; Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.019ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 4.7UH, 8A; Inductance:4.7µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.019ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.472ANLT 553-4018-2-ND 61AC5970
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 4.7Uh, 8A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 1712-3627322515C101MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details