Pulse Electronics Corporation Inductors PA4310.394NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.394NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - PA4310.394NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4310.394NLT-ND
Fixed Inductors PA4310.394NLT-ND
390µH Unshielded Wirewound Inductor 1.7A 1.17Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 1.7A 1.17Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.394NLT PA4310.394NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 390 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Specs
Application RF Choke
View Details