Pulse Electronics Corporation Inductors PA4341.153NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.153NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4341.153NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4341.153NLTTR-ND
Fixed Inductors 553-PA4341.153NLTTR-ND
15µH Shielded Molded Inductor 3A 123mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 123mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.153NLT 553-PA4341.153NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Specs
Application RF Choke
View Details