Pulse Electronics Corporation Inductors PA4341.151NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.151NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3402-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3402-1-ND
Fixed Inductors 553-3402-1-ND
150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3402-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3402-2-ND
Fixed Inductors 553-3402-2-ND
150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3402-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3402-6-ND
Fixed Inductors 553-3402-6-ND
150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

150nH Shielded Molded Inductor 27A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 0.15Uh, 27A; Inductance Pulse Electronics - 61AC5920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 0.15Uh, 27A; Inductance Pulse Electronics
61AC5920
Inductor, Shld, Aec-Q200, 0.15Uh, 27A; Inductance Pulse Electronics 61AC5920
INDUCTOR, SHLD, AEC-Q200, 0.15UH, 27A; Inductance:150nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0019ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 0.15UH, 27A; Inductance:150nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0019ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.151NLT 553-3402-1-ND 61AC5920
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 0.15Uh, 27A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.1500 microH 0.1500 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details