Pulse Electronics Corporation Inductors PA4304.153NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.153NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2530-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2530-6-ND
Fixed Inductors 553-2530-6-ND
15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2530-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2530-1-ND
Fixed Inductors 553-2530-1-ND
15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2530-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2530-2-ND
Fixed Inductors 553-2530-2-ND
15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.153NLT 553-2530-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Specs
Application RF Choke
View Details