Pulse Electronics Corporation Inductors PA4319.103NLT

Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet
Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4319.103NLT
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3713-1-ND
Fixed Inductors 553-3713-1-ND
10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3713-6-ND
Fixed Inductors 553-3713-6-ND
10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3713-2-ND
Fixed Inductors 553-3713-2-ND
10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 1.92A 38mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4319.103NLT 553-3713-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details