PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height
3.3µH Shielded Wirewound Inductor 6.32A 10mOhm Max Nonstandard, Corner Terminals
3.3µH Shielded Wirewound Inductor 6.32A 10mOhm Max Nonstandard, Corner Terminals
3.3µH Shielded Wirewound Inductor 6.32A 10mOhm Max Nonstandard, Corner Terminals
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4321.332NLT | 553-3688-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 3.3 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |