Pulse Electronics Corporation Inductors PA4341.153ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-4010-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4010-6-ND
Fixed Inductors 553-4010-6-ND
15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4010-2-ND
Fixed Inductors 553-4010-2-ND
15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4010-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4010-1-ND
Fixed Inductors 553-4010-1-ND
15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

15µH Shielded Molded Inductor 3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4341.153ANLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4341.153ANLT
Fixed Inductors PA4341.153ANLT
FIXED IND 15UH 3A 140 MOHM SMD

FIXED IND 15UH 3A 140 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 3A; Inductance Pulse Electronics - 61AC5923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 3A; Inductance Pulse Electronics
61AC5923
Inductor, Shielded, Aec-Q200, 15Uh, 3A; Inductance Pulse Electronics 61AC5923
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.14ohm; Product Length:7.1mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.14ohm; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.153ANLT 553-4010-6-ND PA4341.153ANLT 61AC5923
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 15Uh, 3A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers