Pulse Electronics Corporation Inductors PA4318.683NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.683NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3710-2-ND
Fixed Inductors 553-3710-2-ND
68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3710-1-ND
Fixed Inductors 553-3710-1-ND
68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3710-6-ND
Fixed Inductors 553-3710-6-ND
68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

68µH Shielded Wirewound Inductor 630mA 410mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.683NLT 553-3710-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details