Pulse Electronics Corporation Inductors PA4320.334NLT

Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet
Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4320.334NLT
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3685-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3685-6-ND
Fixed Inductors 553-3685-6-ND
330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3685-2-ND
Fixed Inductors 553-3685-2-ND
330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3685-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3685-1-ND
Fixed Inductors 553-3685-1-ND
330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.7A 340mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4320.334NLT 553-3685-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details