Pulse Electronics Corporation Inductors PA4318.473NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.473NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3709-1-ND
Fixed Inductors 553-3709-1-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3709-6-ND
Fixed Inductors 553-3709-6-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3709-2-ND
Fixed Inductors 553-3709-2-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.473NLT 553-3709-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details