Pulse Electronics Corporation Inductors PA4340.821ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

Supplier's Site Datasheet
Fixed Inductors - PA4340.821ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4340.821ANLT-ND
Fixed Inductors PA4340.821ANLT-ND
820nH Shielded Molded Inductor 10A 9.2mOhm Max Nonstandard

820nH Shielded Molded Inductor 10A 9.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.821ANLT PA4340.821ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.8200 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Specs
Application RF Choke
View Details