Pulse Electronics Corporation Inductors PA4322.103NLT

Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet
Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4322.103NLT
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3697-2-ND
Fixed Inductors 553-3697-2-ND
10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3697-6-ND
Fixed Inductors 553-3697-6-ND
10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3697-1-ND
Fixed Inductors 553-3697-1-ND
10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 980mA 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4322.103NLT 553-3697-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Specs
Application RF Choke
View Details