PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
1.8µH Shielded Molded Inductor 8.5A 17mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 8.5A 17mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 8.5A 17mOhm Max Nonstandard
INDUCTOR, SHLD, AEC-Q200, 1.8UH, 8.5A; Inductance:1.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.182NLT | 553-3405-2-ND | 61AC5925 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shld, Aec-Q200, 1.8Uh, 8.5A; Inductance Pulse Electronics |
| Application | Power Choke | ||
| Inductance Range | 1.8 microH | 1.8 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |