Pulse Electronics Corporation Inductors PA4306.334NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4306.334NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3579-6-ND
Fixed Inductors 553-3579-6-ND
330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3579-2-ND
Fixed Inductors 553-3579-2-ND
330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3579-1-ND
Fixed Inductors 553-3579-1-ND
330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 4.68Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4306.334NLT 553-3579-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details