Pulse Electronics Corporation Inductors PA4333.222NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.222NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3495-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3495-6-ND
Fixed Inductors 553-3495-6-ND
2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3495-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3495-2-ND
Fixed Inductors 553-3495-2-ND
2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3495-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3495-1-ND
Fixed Inductors 553-3495-1-ND
2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.65A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4333.222NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4333.222NLT
Fixed Inductors PA4333.222NLT
FIXED IND 2.2UH 5.65A 18MOHM SMD

FIXED IND 2.2UH 5.65A 18MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.222NLT 553-3495-6-ND PA4333.222NLT
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 2.2 microH 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers